Riedon, Inc. Current Sense Resistor FHR 2-3818

Description
Resistances from 0.001Ohm to 100Ohms Power Rating to 50Watt Resistance Tolerances to ±0.1% TCR to ±10ppm/K Very Low Inductance
Description
Resistances from 0.001Ohm to 100Ohms Power Rating to 50Watt Resistance Tolerances to ±0.1% TCR to ±10ppm/K Very Low Inductance

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor - FHR 2-3818 - Riedon, Inc.
Alhambra, CA, USA
Current Sense Resistor
FHR 2-3818
Current Sense Resistor FHR 2-3818
Resistances from 0.001Ohm to 100Ohms Power Rating to 50Watt Resistance Tolerances to ±0.1% TCR to ±10ppm/K Very Low Inductance

Resistances from 0.001Ohm to 100Ohms
Power Rating to 50Watt
Resistance Tolerances to ±0.1%
TCR to ±10ppm/K
Very Low Inductance

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number FHR 2-3818
Product Name Current Sense Resistor
Configuration Single Resistor
Category / Application Current Sensing; Precision Resistor
Technology / Construction Metal Foil
Resistance Range 0.0100 to 100 ohms
Tolerance 0.2500 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details