Riedon, Inc. Heat Sink Resistor FPR 4-T227

Description
• Resistances from 0.001Ohm to 100Ohms • Power Rating to 80Watt • Resistance Tolerances to ±0.1% • TCR to ±15ppm/K • Load Stability to 0.1%
Description
• Resistances from 0.001Ohm to 100Ohms • Power Rating to 80Watt • Resistance Tolerances to ±0.1% • TCR to ±15ppm/K • Load Stability to 0.1%

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Resistor - FPR 4-T227 - Riedon, Inc.
Alhambra, CA, USA
Heat Sink Resistor
FPR 4-T227
Heat Sink Resistor FPR 4-T227
• Resistances from 0.001Ohm to 100Ohms • Power Rating to 80Watt • Resistance Tolerances to ±0.1% • TCR to ±15ppm/K • Load Stability to 0.1%

• Resistances from 0.001Ohm to 100Ohms
• Power Rating to 80Watt
• Resistance Tolerances to ±0.1%
• TCR to ±15ppm/K
• Load Stability to 0.1%

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number FPR 4-T227
Product Name Heat Sink Resistor
Configuration Single Resistor
Category / Application Current Sensing; Power Applications
Technology / Construction Metal Foil
Resistance Range 1.00E-3 to 100 ohms
Tolerance 0.1000 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTPR43JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers