Riedon, Inc. Heat Sink Resistor FHR 2/4-8065

Description
Resistances from 0.001Ohm to 500Ohms Power Rating to 2500Watt Resistance Tolerances to ±0.1% TCR to ±15ppm/K Load Stability to 0.1% Very Low Inductance (<50nH)
Description
Resistances from 0.001Ohm to 500Ohms Power Rating to 2500Watt Resistance Tolerances to ±0.1% TCR to ±15ppm/K Load Stability to 0.1% Very Low Inductance (<50nH)

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Resistor - FHR 2/4-8065 - Riedon, Inc.
Alhambra, CA, USA
Heat Sink Resistor
FHR 2/4-8065
Heat Sink Resistor FHR 2/4-8065
Resistances from 0.001Ohm to 500Ohms Power Rating to 2500Watt Resistance Tolerances to ±0.1% TCR to ±15ppm/K Load Stability to 0.1% Very Low Inductance (<50nH)

Resistances from 0.001Ohm to 500Ohms
Power Rating to 2500Watt
Resistance Tolerances to ±0.1%
TCR to ±15ppm/K
Load Stability to 0.1%
Very Low Inductance (<50nH)

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number FHR 2/4-8065
Product Name Heat Sink Resistor
Configuration Single Resistor
Category / Application Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
Resistance Range 1.00E-3 to 400 ohms
Tolerance 0.5000 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details