Riedon, Inc. Chip Resistor - Surface Mount CSR25120R025F

Description
25 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
25 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-1658-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-1658-2-ND
Chip Resistor - Surface Mount 696-1658-2-ND
25 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

25 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-1658-2-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512
Resistance Range 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details