Riedon, Inc. Chip Resistor - Surface Mount CSR2512C0R001F

Description
1 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
1 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-1185-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-1185-2-ND
Chip Resistor - Surface Mount 696-1185-2-ND
1 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

1 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1326053-CSR2512C0R001F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326053-CSR2512C0R001F
Resistors - Chip Resistor - Surface Mount 1326053-CSR2512C0R001F
Manufacturer: Riedon Win Source Part Number: 1326053-CSR2512C0R00 1F Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Current Sense, Non-Inductive Size / Dimension: 0.250" L x 0.118" W (6.35mm x 3.00mm) Height - Seated (Max): 0.033" (0.85mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 3W Composition: Metal Element Number of Terminations: 2 Resistance: 1 mOhms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 170°C Case / Package: 2512 (6432 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Other Part Number: 696-1185-2,CSR2512G- 0R001F1DKR,696-1185- 1,CSR2512G-0R001F1CT ,CSR2512C-0R001F1TR- ND,CSR2512G-0R001F1D KR-ND,CSR2512C-0R001 F1CT-ND,CSR2512C-0R0 01F1TR,CSR2512G-0R00 1F1TR,CSR2512G-0R001 F1,CSR2512C-0R001F1D KR,CSR2512C0R001F1,6 96-1185-6,CSR2512C-0 R001F1DKR-ND,CSR2512 G-0R001F1TR-ND,CSR25 12C-0R001F1CT,CSR251 2G-0R001F1CT-ND Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Riedon
Win Source Part Number: 1326053-CSR2512C0R001F
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Current Sense, Non-Inductive
Size / Dimension: 0.250" L x 0.118" W (6.35mm x 3.00mm)
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 2
Resistance: 1 mOhms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 170°C
Case / Package: 2512 (6432 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Other Part Number: 696-1185-2,CSR2512G-0R001F1DKR,696-1185-1,CSR2512G-0R001F1CT,CSR2512C-0R001F1TR-ND,CSR2512G-0R001F1DKR-ND,CSR2512C-0R001F1CT-ND,CSR2512C-0R001F1TR,CSR2512G-0R001F1TR,CSR2512G-0R001F1,CSR2512C-0R001F1DKR,CSR2512C0R001F1,696-1185-6,CSR2512C-0R001F1DKR-ND,CSR2512G-0R001F1TR-ND,CSR2512C-0R001F1CT,CSR2512G-0R001F1CT-ND
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 696-1185-2-ND 1326053-CSR2512C0R001F
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512
Resistance Range 1.00E-3 ohms 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details