Riedon, Inc. Through Hole Resistors FPR2A-0R3F1

Description
300 mOhms ±1% 30W Through Hole Resistor TO-247-2 Variant Current Sense, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
300 mOhms ±1% 30W Through Hole Resistor TO-247-2 Variant Current Sense, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 696-FPR2A-0R3F1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-FPR2A-0R3F1-ND
Through Hole Resistors 696-FPR2A-0R3F1-ND
300 mOhms ±1% 30W Through Hole Resistor TO-247-2 Variant Current Sense, Non-Inductive Metal Foil

300 mOhms ±1% 30W Through Hole Resistor TO-247-2 Variant Current Sense, Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-FPR2A-0R3F1-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-247-2 Variant
Resistance Range 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers