Riedon, Inc. Surface Mount Resistor CLS 2010

Description
Resistances from 0.01 to 1Ohms Power Rating 0.06 to 1 Watt Resistance Tolerances to ± 1% TCR’s to ±150 ppm/K Alumina Substrate for High Power Dissipation Sizes: 0402 / 0603 / 0805 / 1206 / 2010 / 2512
Description
Resistances from 0.01 to 1Ohms Power Rating 0.06 to 1 Watt Resistance Tolerances to ± 1% TCR’s to ±150 ppm/K Alumina Substrate for High Power Dissipation Sizes: 0402 / 0603 / 0805 / 1206 / 2010 / 2512

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - CLS 2010 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
CLS 2010
Surface Mount Resistor CLS 2010
Resistances from 0.01 to 1Ohms Power Rating 0.06 to 1 Watt Resistance Tolerances to ± 1% TCR’s to ±150 ppm/K Alumina Substrate for High Power Dissipation Sizes: 0402 / 0603 / 0805 / 1206 / 2010 / 2512

Resistances from 0.01 to 1Ohms
Power Rating 0.06 to 1 Watt
Resistance Tolerances to ± 1%
TCR’s to ±150 ppm/K
Alumina Substrate for High Power Dissipation
Sizes: 0402 / 0603 / 0805 / 1206 / 2010 / 2512

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number CLS 2010
Product Name Surface Mount Resistor
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.0100 to 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers