Riedon, Inc. Resistors - Through Hole Resistors PF2205-15KF1

Description
Win Source Part Number: 1341117-PF2205-15KF1 Category: Resistors - Through Hole Resistors Series: PF2200 Features: Current Sense, Flame Proof, Pulse Withstanding, Safety Package: Tube Size / Dimension: 0.417" L x 0.177" W (10.60mm x 4.50mm) Height - Seated (Max): 0.591" (15.00mm) Standard Package: 50 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 50W Composition: Thin Film Number of Terminations: 2 Resistance: 15 kOhms Package / Case: TO-220-2 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.29.0000 Mfr: Riedon California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1341117-PF2205-15KF1 Category: Resistors - Through Hole Resistors Series: PF2200 Features: Current Sense, Flame Proof, Pulse Withstanding, Safety Package: Tube Size / Dimension: 0.417" L x 0.177" W (10.60mm x 4.50mm) Height - Seated (Max): 0.591" (15.00mm) Standard Package: 50 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 50W Composition: Thin Film Number of Terminations: 2 Resistance: 15 kOhms Package / Case: TO-220-2 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.29.0000 Mfr: Riedon California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1341117-PF2205-15KF1 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1341117-PF2205-15KF1
Resistors - Through Hole Resistors 1341117-PF2205-15KF1
Win Source Part Number: 1341117-PF2205-15KF1 Category: Resistors - Through Hole Resistors Series: PF2200 Features: Current Sense, Flame Proof, Pulse Withstanding, Safety Package: Tube Size / Dimension: 0.417" L x 0.177" W (10.60mm x 4.50mm) Height - Seated (Max): 0.591" (15.00mm) Standard Package: 50 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 50W Composition: Thin Film Number of Terminations: 2 Resistance: 15 kOhms Package / Case: TO-220-2 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.29.0000 Mfr: Riedon California Prop 65: Warning Information

Win Source Part Number: 1341117-PF2205-15KF1
Category: Resistors - Through Hole Resistors
Series: PF2200
Features: Current Sense, Flame Proof, Pulse Withstanding, Safety
Package: Tube
Size / Dimension: 0.417" L x 0.177" W (10.60mm x 4.50mm)
Height - Seated (Max): 0.591" (15.00mm)
Standard Package: 50
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 50W
Composition: Thin Film
Number of Terminations: 2
Resistance: 15 kOhms
Package / Case: TO-220-2
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.29.0000
Mfr: Riedon
California Prop 65: Warning Information

Buy Now Datasheet
Through Hole Resistors - 696-1333-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-1333-ND
Through Hole Resistors 696-1333-ND
15 kOhms ±1% 50W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film

15 kOhms ±1% 50W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1341117-PF2205-15KF1 696-1333-ND
Product Name Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 15000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 50 watts 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details