Riedon, Inc. Chip Resistor - Surface Mount CSRL3-0R02F1

Description
20 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
20 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-CSRL3-0R02F1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-CSRL3-0R02F1TR-ND
Chip Resistor - Surface Mount 696-CSRL3-0R02F1TR-ND
20 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

20 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-CSRL3-0R02F1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-CSRL3-0R02F1CT-ND
Chip Resistor - Surface Mount 696-CSRL3-0R02F1CT-ND
20 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

20 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-CSRL3-0R02F1TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2414970 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers