RESFOIL FPV4-3425 1 OHM 0.1% TC3
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 696-FPV325-18-1R00BS-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 4-SIP |
| Resistance Range | 1 ohms |