Riedon, Inc. Chip Resistor - Surface Mount CSR2512C0R0005F

Description
500 µOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
500 µOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-1183-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-1183-2-ND
Chip Resistor - Surface Mount 696-1183-2-ND
500 µOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

500 µOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Riedon Category: Resistors Chip Resistor - Surface Mount Series: CSR Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Resistance: 0.5 mOhms Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Metal Element Features: Current Sense, Non-Inductive

Alternative Parts (Cross-Reference): Cross
Manufacturer: Riedon
Category: Resistors Chip Resistor - Surface Mount
Series: CSR
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Resistance: 0.5 mOhms
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Metal Element
Features: Current Sense, Non-Inductive

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 696-1183-2-ND
Product Name Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details