Riedon, Inc. Current Sense Resistor FHR 4-3825

Description
Resistances from 0.001Ohm to 100Ohms Power Rating to 50Watt Resistance Tolerances to ±0.1% TCR to ±10ppm/K Very Low Inductance
Description
Resistances from 0.001Ohm to 100Ohms Power Rating to 50Watt Resistance Tolerances to ±0.1% TCR to ±10ppm/K Very Low Inductance

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor - FHR 4-3825 - Riedon, Inc.
Alhambra, CA, USA
Current Sense Resistor
FHR 4-3825
Current Sense Resistor FHR 4-3825
Resistances from 0.001Ohm to 100Ohms Power Rating to 50Watt Resistance Tolerances to ±0.1% TCR to ±10ppm/K Very Low Inductance

Resistances from 0.001Ohm to 100Ohms
Power Rating to 50Watt
Resistance Tolerances to ±0.1%
TCR to ±10ppm/K
Very Low Inductance

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number FHR 4-3825
Product Name Current Sense Resistor
Configuration Single Resistor
Category / Application Current Sensing; Precision Resistor
Technology / Construction Metal Foil
Resistance Range 1.00E-3 to 100 ohms
Tolerance 0.1000 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers