Riedon, Inc. Chip Resistor - Surface Mount FPS2B-0R15F1

Description
150 mOhms ±1% 1.5W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
150 mOhms ±1% 1.5W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - FPS2B-0R15F1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FPS2B-0R15F1CT-ND
Chip Resistor - Surface Mount FPS2B-0R15F1CT-ND
150 mOhms ±1% 1.5W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Non-Inductive Metal Foil

150 mOhms ±1% 1.5W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number FPS2B-0R15F1CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-263-3, D2PAK
Resistance Range 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details