Riedon, Inc. Chip Resistor - Surface Mount CSRL3-0R002F8

Description
2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-1836-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-1836-2-ND
Chip Resistor - Surface Mount 696-1836-2-ND
2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-1836-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-1836-1-ND
Chip Resistor - Surface Mount 696-1836-1-ND
2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-1836-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-1836-6-ND
Chip Resistor - Surface Mount 696-1836-6-ND
2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-1836-2-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512
Resistance Range 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A103268CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details