Riedon, Inc. Chip Resistor - Surface Mount FPS2B-0R36F1

Description
360 mOhms ±1% 1.5W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
360 mOhms ±1% 1.5W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-FPS2B-0R36F1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-FPS2B-0R36F1TR-ND
Chip Resistor - Surface Mount 696-FPS2B-0R36F1TR-ND
360 mOhms ±1% 1.5W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Non-Inductive Metal Foil

360 mOhms ±1% 1.5W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Non-Inductive Metal Foil

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - FPS2B-0R36F1 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
FPS2B-0R36F1
Resistors - Chip Resistor - Surface Mount FPS2B-0R36F1
RES 0.36 OHM 1% 1.5W D2PAK

RES 0.36 OHM 1% 1.5W D2PAK

Supplier's Site
Chip Resistor - Surface Mount - FPS2B-0R36F1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
FPS2B-0R36F1
Chip Resistor - Surface Mount FPS2B-0R36F1
RES 0.36 OHM 1% 1.5W D2PAK

RES 0.36 OHM 1% 1.5W D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 696-FPS2B-0R36F1TR-ND FPS2B-0R36F1 FPS2B-0R36F1
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging TO-263-3, D2PAK TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Resistance Range 0.3600 ohms 0.3600 ohms 0.3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3243FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details