Riedon, Inc. Chip Resistor - Surface Mount CSRL1-0R015F8

Description
15 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
15 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-1846-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-1846-2-ND
Chip Resistor - Surface Mount 696-1846-2-ND
15 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Non-Inductive Metal Element

15 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-1846-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-1846-1-ND
Chip Resistor - Surface Mount 696-1846-1-ND
15 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Non-Inductive Metal Element

15 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CSRL1-0R015F8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CSRL1-0R015F8
Resistors - Chip Resistor - Surface Mount CSRL1-0R015F8
RES 0.015 OHM 1% 1W 1206

RES 0.015 OHM 1% 1W 1206

Supplier's Site
Chip Resistor - Surface Mount - CSRL1-0R015F8 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CSRL1-0R015F8
Chip Resistor - Surface Mount CSRL1-0R015F8
RES 0.015 OHM 1% 1W 1206

RES 0.015 OHM 1% 1W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 696-1846-2-ND CSRL1-0R015F8 CSRL1-0R015F8
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy MetalOxide MetalAlloy
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-SR731ERTTP2R20FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details