Riedon, Inc. Chip Resistor - Surface Mount CSRL3-0R0015F8

Description
1.5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
1.5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-1835-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-1835-1-ND
Chip Resistor - Surface Mount 696-1835-1-ND
1.5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

1.5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-1835-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-1835-6-ND
Chip Resistor - Surface Mount 696-1835-6-ND
1.5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

1.5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-1835-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-1835-2-ND
Chip Resistor - Surface Mount 696-1835-2-ND
1.5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

1.5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSRL3-0R0015F8 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CSRL3-0R0015F8
Chip Resistor - Surface Mount CSRL3-0R0015F8
RES 0.0015 OHM 1% 3W 2512

RES 0.0015 OHM 1% 3W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 696-1835-1-ND CSRL3-0R0015F8
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512
Resistance Range 0.0015 ohms 1.50E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details