Riedon, Inc. Current Sense Resistor FHR 2-3025

Description
Resistances from 0.001Ohm to 100Ohms Power Rating to 50Watt Resistance Tolerances to ±0.1% TCR to ±10ppm/K Very Low Inductance
Description
Resistances from 0.001Ohm to 100Ohms Power Rating to 50Watt Resistance Tolerances to ±0.1% TCR to ±10ppm/K Very Low Inductance

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor - FHR 2-3025 - Riedon, Inc.
Alhambra, CA, USA
Current Sense Resistor
FHR 2-3025
Current Sense Resistor FHR 2-3025
Resistances from 0.001Ohm to 100Ohms Power Rating to 50Watt Resistance Tolerances to ±0.1% TCR to ±10ppm/K Very Low Inductance

Resistances from 0.001Ohm to 100Ohms
Power Rating to 50Watt
Resistance Tolerances to ±0.1%
TCR to ±10ppm/K
Very Low Inductance

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number FHR 2-3025
Product Name Current Sense Resistor
Configuration Single Resistor
Category / Application Current Sensing; Precision Resistor
Technology / Construction Metal Foil
Resistance Range 0.0100 to 100 ohms
Tolerance 0.2500 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138645DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details