Riedon, Inc. Datasheets for Current Sensing Resistors

Current sensing resistors convert the current flowing through it to a voltage drop. Monitoring or measuring this voltage drop allows the current through the resistor to be measured. Applications for current sensing resistors include power supplies, receptacles, and battery packs. 
Current Sensing Resistors: Learn more

Page: 1 2 3
Product Name Notes
Resistances from 0.005 to 1kOhms Tolerance to ±0.005% TCR’s to ± 5ppm/K Superior Surge Handling Capability Up to 25A Current Reel Packaging Non-Inductive Windings are Available (Type SCN)
Resistances from 0.05Ohm to 500Ohms Power Rating to 50Watt Resistance Tolerances to ±0.01% TCR to ±1ppm/K Load Stability to 0.01%
Resistances from 0.1Ohm to 100Ohms Power Rating to 0.8Watt Resistance Tolerances to ±0.01% TCR to ±1ppm/K Load Stability to 0.01%
Resistances from 0.2Ohm to 80Ohms Power Rating to 15Watt Resistance Tolerances to ±0.01% TCR to ±1ppm/K Load Stability to 0.01%
Resistances from 50Ohm Power Rating to 30Watt Resistance Tolerances to ±1% TCR to ±5ppm/K Load Stability to 0.01% Customized Resistance Values Twin Resistor Construction
Resistance: 0.005 to 50kOhms High Power: to 4Watts Tolerance to +/-0.01% Low Temperature Coefficient to +/- 20 ppm/K Superior Surge Handling Capability Reel Packaging Non-inductive Windings are Available (Type SN)...

<< Prev