Riedon, Inc. Current Sense Resistor FPR 2-1617

Description
Resistances from 0.001Ohm to 100Ohms Power Rating to 2Watt Resistance Tolerances to ±0.1% TCR to ±15ppm/K Load Stability to 0.1%
Description
Resistances from 0.001Ohm to 100Ohms Power Rating to 2Watt Resistance Tolerances to ±0.1% TCR to ±15ppm/K Load Stability to 0.1%

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor - FPR 2-1617 - Riedon, Inc.
Alhambra, CA, USA
Current Sense Resistor
FPR 2-1617
Current Sense Resistor FPR 2-1617
Resistances from 0.001Ohm to 100Ohms Power Rating to 2Watt Resistance Tolerances to ±0.1% TCR to ±15ppm/K Load Stability to 0.1%

Resistances from 0.001Ohm to 100Ohms
Power Rating to 2Watt
Resistance Tolerances to ±0.1%
TCR to ±15ppm/K
Load Stability to 0.1%

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number FPR 2-1617
Product Name Current Sense Resistor
Configuration Single Resistor
Category / Application Current Sensing; Precision Resistor
Technology / Construction Metal Foil
Resistance Range 0.0100 to 50 ohms
Tolerance 0.1000 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers