Riedon, Inc. Chip Resistor - Surface Mount CSR2512B0R005F

Description
5 mOhms ±1% 2.5W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
5 mOhms ±1% 2.5W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-1182-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-1182-2-ND
Chip Resistor - Surface Mount 696-1182-2-ND
5 mOhms ±1% 2.5W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

5 mOhms ±1% 2.5W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1338548-CSR2512B0R005F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1338548-CSR2512B0R005F
Resistors - Chip Resistor - Surface Mount 1338548-CSR2512B0R005F
Win Source Part Number: 1338548-CSR2512B0R00 5F Category: Resistors - Chip Resistor - Surface Mount Series: CSR Features: Current Sense, Non-Inductive Package: Tape & Reel Size / Dimension: 0.250" L x 0.118" W (6.35mm x 3.00mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 2.5W Composition: Metal Element Number of Terminations: 2 Resistance: 5 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 170°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Riedon Product Status: Obsolete California Prop 65: Warning Information

Win Source Part Number: 1338548-CSR2512B0R005F
Category: Resistors - Chip Resistor - Surface Mount
Series: CSR
Features: Current Sense, Non-Inductive
Package: Tape & Reel
Size / Dimension: 0.250" L x 0.118" W (6.35mm x 3.00mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 2.5W
Composition: Metal Element
Number of Terminations: 2
Resistance: 5 mOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 170°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Riedon
Product Status: Obsolete
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 696-1182-2-ND 1338548-CSR2512B0R005F
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176093-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details