Riedon, Inc. Surface Mount Resistor CLS 1206

Description
Resistances from 0.01 to 1Ohms Power Rating 0.06 to 1 Watt Resistance Tolerances to ± 1% TCR’s to ±150 ppm/K Alumina Substrate for High Power Dissipation Sizes: 0402 / 0603 / 0805 / 1206 / 2010 / 2512
Description
Resistances from 0.01 to 1Ohms Power Rating 0.06 to 1 Watt Resistance Tolerances to ± 1% TCR’s to ±150 ppm/K Alumina Substrate for High Power Dissipation Sizes: 0402 / 0603 / 0805 / 1206 / 2010 / 2512

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - CLS 1206 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
CLS 1206
Surface Mount Resistor CLS 1206
Resistances from 0.01 to 1Ohms Power Rating 0.06 to 1 Watt Resistance Tolerances to ± 1% TCR’s to ±150 ppm/K Alumina Substrate for High Power Dissipation Sizes: 0402 / 0603 / 0805 / 1206 / 2010 / 2512

Resistances from 0.01 to 1Ohms
Power Rating 0.06 to 1 Watt
Resistance Tolerances to ± 1%
TCR’s to ±150 ppm/K
Alumina Substrate for High Power Dissipation
Sizes: 0402 / 0603 / 0805 / 1206 / 2010 / 2512

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number CLS 1206
Product Name Surface Mount Resistor
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Resistance Range 0.0100 to 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details