Riedon, Inc. Heat Sink Resistor FPR 2-T220 T221

Description
Resistances from 0.002Ohm to 50 Ohms Power Rating to 15 Watt Resistance Tolerances to +/-0.1% TCR to +/- 15ppm/K Load Stability to 0.1% TO-220 Housing Convenient SMD D2Pak Available
Description
Resistances from 0.002Ohm to 50 Ohms Power Rating to 15 Watt Resistance Tolerances to +/-0.1% TCR to +/- 15ppm/K Load Stability to 0.1% TO-220 Housing Convenient SMD D2Pak Available

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Resistor - FPR 2-T220 T221 - Riedon, Inc.
Alhambra, CA, USA
Heat Sink Resistor
FPR 2-T220 T221
Heat Sink Resistor FPR 2-T220 T221
Resistances from 0.002Ohm to 50 Ohms Power Rating to 15 Watt Resistance Tolerances to +/-0.1% TCR to +/- 15ppm/K Load Stability to 0.1% TO-220 Housing Convenient SMD D2Pak Available
  • Resistances from 0.002Ohm to 50 Ohms
  • Power Rating to 15 Watt
  • Resistance Tolerances to +/-0.1%
  • TCR to +/- 15ppm/K
  • Load Stability to 0.1%
  • TO-220 Housing
  • Convenient SMD D2Pak Available

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number FPR 2-T220 T221
Product Name Heat Sink Resistor
Configuration Single Resistor
Category / Application Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
Mounting / Packaging ThroughHole
Resistance Range 0.0020 to 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details