Riedon, Inc. Chip Resistor - Surface Mount CSRL3-0R0005F8

Description
500 µOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
500 µOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-1832-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-1832-6-ND
Chip Resistor - Surface Mount 696-1832-6-ND
500 µOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

500 µOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-1832-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-1832-1-ND
Chip Resistor - Surface Mount 696-1832-1-ND
500 µOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

500 µOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-1832-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-1832-2-ND
Chip Resistor - Surface Mount 696-1832-2-ND
500 µOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

500 µOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSRL3-0R0005F8 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CSRL3-0R0005F8
Chip Resistor - Surface Mount CSRL3-0R0005F8
RES SMD 500 UOHM 1% 3W 2512

RES SMD 500 UOHM 1% 3W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 696-1832-6-ND CSRL3-0R0005F8
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details