Riedon, Inc. Heat Sink Resistor FHR 2/4-80370

Description
Resistances from 0.001Ohm to 500Ohms Power Rating to 2500Watt Resistance Tolerances to ±0.1% TCR to ±15ppm/K Load Stability to 0.1% Very Low Inductance (<50nH)
Description
Resistances from 0.001Ohm to 500Ohms Power Rating to 2500Watt Resistance Tolerances to ±0.1% TCR to ±15ppm/K Load Stability to 0.1% Very Low Inductance (<50nH)

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Resistor - FHR 2/4-80370 - Riedon, Inc.
Alhambra, CA, USA
Heat Sink Resistor
FHR 2/4-80370
Heat Sink Resistor FHR 2/4-80370
Resistances from 0.001Ohm to 500Ohms Power Rating to 2500Watt Resistance Tolerances to ±0.1% TCR to ±15ppm/K Load Stability to 0.1% Very Low Inductance (<50nH)

Resistances from 0.001Ohm to 500Ohms
Power Rating to 2500Watt
Resistance Tolerances to ±0.1%
TCR to ±15ppm/K
Load Stability to 0.1%
Very Low Inductance (<50nH)

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number FHR 2/4-80370
Product Name Heat Sink Resistor
Configuration Single Resistor
Category / Application Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
Resistance Range 1.00E-3 to 500 ohms
Tolerance 0.5000 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers