Riedon, Inc. Through Hole Resistors - PF2205-1RF1 PF2205-1RF1

Description
Manufacturer: Riedon Win Source Part Number: 930297-PF2205-1RF1 Series: PF2200 Operating Temperature Range: -55°C ~ 155°C Features: 1 Ohms ±1% 50W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film Package: TO-220-2 Package: Tube Categories: Resistors Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Affected HTSUS: 8533.29.0000 Other Part Number: PF2205-1RF1-ND, 696-1338
Request a Quote Datasheet
Description
Manufacturer: Riedon Win Source Part Number: 930297-PF2205-1RF1 Series: PF2200 Operating Temperature Range: -55°C ~ 155°C Features: 1 Ohms ±1% 50W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film Package: TO-220-2 Package: Tube Categories: Resistors Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Affected HTSUS: 8533.29.0000 Other Part Number: PF2205-1RF1-ND, 696-1338
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - PF2205-1RF1
930297-PF2205-1RF1
Through Hole Resistors - PF2205-1RF1 930297-PF2205-1RF1
Manufacturer: Riedon Win Source Part Number: 930297-PF2205-1RF1 Series: PF2200 Operating Temperature Range: -55°C ~ 155°C Features: 1 Ohms ±1% 50W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film Package: TO-220-2 Package: Tube Categories: Resistors Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Affected HTSUS: 8533.29.0000 Other Part Number: PF2205-1RF1-ND, 696-1338

Manufacturer: Riedon
Win Source Part Number: 930297-PF2205-1RF1
Series: PF2200
Operating Temperature Range: -55°C ~ 155°C
Features: 1 Ohms ±1% 50W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film
Package: TO-220-2
Package: Tube
Categories: Resistors
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Affected
HTSUS: 8533.29.0000
Other Part Number: PF2205-1RF1-ND, 696-1338

Buy Now Datasheet
Through Hole Resistors - 696-1338-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-1338-ND
Through Hole Resistors 696-1338-ND
1 Ohms ±1% 50W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film

1 Ohms ±1% 50W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 930297-PF2205-1RF1 696-1338-ND
Product Name Through Hole Resistors - PF2205-1RF1 Through Hole Resistors
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor
Category / Application Current Sensing; General Use
Mounting / Packaging TO-220-2
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details