Riedon, Inc. Through Hole Resistors PF2203-75RF1

Description
75 Ohms ±1% 35W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film
Request a Quote Datasheet
Description
75 Ohms ±1% 35W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 696-1314-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-1314-ND
Through Hole Resistors 696-1314-ND
75 Ohms ±1% 35W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film

75 Ohms ±1% 35W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film

Buy Now Datasheet
Resistors Through Hole Resistors -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Through Hole Resistors
Resistors Through Hole Resistors
Manufacturer: Riedon Category: Resistors Through Hole Resistors Package: Tube Series: PF2200 Product Status: Active Operating Temperature: -55°C ~ 155°C Package / Case: TO-220-2 Supplier Device Package: TO-220 Size / Dimension: 0.417" L x 0.177" W (10.60mm x 4.50mm)

Manufacturer: Riedon
Category: Resistors Through Hole Resistors
Package: Tube
Series: PF2200
Product Status: Active
Operating Temperature: -55°C ~ 155°C
Package / Case: TO-220-2
Supplier Device Package: TO-220
Size / Dimension: 0.417" L x 0.177" W (10.60mm x 4.50mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 696-1314-ND
Product Name Through Hole Resistors Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2105118 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 4026
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details