Riedon, Inc. Surface Mount Resistor CLS 2512

Description
Resistances from 0.01 to 1Ohms Power Rating 0.06 to 1 Watt Resistance Tolerances to ± 1% TCR’s to ±150 ppm/K Alumina Substrate for High Power Dissipation Sizes: 0402 / 0603 / 0805 / 1206 / 2010 / 2512
Description
Resistances from 0.01 to 1Ohms Power Rating 0.06 to 1 Watt Resistance Tolerances to ± 1% TCR’s to ±150 ppm/K Alumina Substrate for High Power Dissipation Sizes: 0402 / 0603 / 0805 / 1206 / 2010 / 2512

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - CLS 2512 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
CLS 2512
Surface Mount Resistor CLS 2512
Resistances from 0.01 to 1Ohms Power Rating 0.06 to 1 Watt Resistance Tolerances to ± 1% TCR’s to ±150 ppm/K Alumina Substrate for High Power Dissipation Sizes: 0402 / 0603 / 0805 / 1206 / 2010 / 2512

Resistances from 0.01 to 1Ohms
Power Rating 0.06 to 1 Watt
Resistance Tolerances to ± 1%
TCR’s to ±150 ppm/K
Alumina Substrate for High Power Dissipation
Sizes: 0402 / 0603 / 0805 / 1206 / 2010 / 2512

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number CLS 2512
Product Name Surface Mount Resistor
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512
Resistance Range 0.0100 to 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details