Riedon, Inc. Chip Resistor - Surface Mount - CSR2512A0R01F CSR2512A0R01F

Description
Manufacturer: Riedon Win Source Part Number: 916146-CSR2512A0R01F Series: CSR Operating Temperature Range: -55°C ~ 170°C Features: 10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element Package: Reel - TR Package: 2512 (6432 Metric) Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Other Part Number: CSR2512G-0R01F1DKR-N D, CSR2512G-0R01F1TR, CSR2512A-0R01F1DKR-N D, 696-1180-6, CSR2512G-0R01F1, CSR2512G-0R01F1TR-ND , 696-1180-1, 696-1180-2, CSR2512G-0R01F1CT-ND , CSR2512A0R01F1, CSR2512A-0R01F1CT-ND , Q11770305, CSR2512A-0R01F1CT, CSR2512A-0R01F1TR-ND , CSR2512G-0R01F1CT, CSR2512A-0R01F1TR, CSR2512A-0R01F1DKR, CSR2512G-0R01F1DKR
Request a Quote Datasheet
Description
Manufacturer: Riedon Win Source Part Number: 916146-CSR2512A0R01F Series: CSR Operating Temperature Range: -55°C ~ 170°C Features: 10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element Package: Reel - TR Package: 2512 (6432 Metric) Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Other Part Number: CSR2512G-0R01F1DKR-N D, CSR2512G-0R01F1TR, CSR2512A-0R01F1DKR-N D, 696-1180-6, CSR2512G-0R01F1, CSR2512G-0R01F1TR-ND , 696-1180-1, 696-1180-2, CSR2512G-0R01F1CT-ND , CSR2512A0R01F1, CSR2512A-0R01F1CT-ND , Q11770305, CSR2512A-0R01F1CT, CSR2512A-0R01F1TR-ND , CSR2512G-0R01F1CT, CSR2512A-0R01F1TR, CSR2512A-0R01F1DKR, CSR2512G-0R01F1DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CSR2512A0R01F
916146-CSR2512A0R01F
Chip Resistor - Surface Mount - CSR2512A0R01F 916146-CSR2512A0R01F
Manufacturer: Riedon Win Source Part Number: 916146-CSR2512A0R01F Series: CSR Operating Temperature Range: -55°C ~ 170°C Features: 10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element Package: Reel - TR Package: 2512 (6432 Metric) Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Other Part Number: CSR2512G-0R01F1DKR-N D, CSR2512G-0R01F1TR, CSR2512A-0R01F1DKR-N D, 696-1180-6, CSR2512G-0R01F1, CSR2512G-0R01F1TR-ND , 696-1180-1, 696-1180-2, CSR2512G-0R01F1CT-ND , CSR2512A0R01F1, CSR2512A-0R01F1CT-ND , Q11770305, CSR2512A-0R01F1CT, CSR2512A-0R01F1TR-ND , CSR2512G-0R01F1CT, CSR2512A-0R01F1TR, CSR2512A-0R01F1DKR, CSR2512G-0R01F1DKR

Manufacturer: Riedon
Win Source Part Number: 916146-CSR2512A0R01F
Series: CSR
Operating Temperature Range: -55°C ~ 170°C
Features: 10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element
Package: Reel - TR
Package: 2512 (6432 Metric)
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Other Part Number: CSR2512G-0R01F1DKR-ND, CSR2512G-0R01F1TR, CSR2512A-0R01F1DKR-ND, 696-1180-6, CSR2512G-0R01F1, CSR2512G-0R01F1TR-ND, 696-1180-1, 696-1180-2, CSR2512G-0R01F1CT-ND, CSR2512A0R01F1, CSR2512A-0R01F1CT-ND, Q11770305, CSR2512A-0R01F1CT, CSR2512A-0R01F1TR-ND, CSR2512G-0R01F1CT, CSR2512A-0R01F1TR, CSR2512A-0R01F1DKR, CSR2512G-0R01F1DKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-1180-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-1180-2-ND
Chip Resistor - Surface Mount 696-1180-2-ND
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 916146-CSR2512A0R01F 696-1180-2-ND
Product Name Chip Resistor - Surface Mount - CSR2512A0R01F Chip Resistor - Surface Mount
Operating Temperature -55 to 170 C (-67 to 338 F) -55 to 170 C (-67 to 338 F)
Features Non-Inductive Non-Inductive
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details