Riedon, Inc. Current Sense Resistor FHR 4-3825H

Description
Resistances from 0.001Ohm to 100Ohms Power Rating to 50Watt Resistance Tolerances to ±0.1% TCR to ±10ppm/K Very Low Inductance
Description
Resistances from 0.001Ohm to 100Ohms Power Rating to 50Watt Resistance Tolerances to ±0.1% TCR to ±10ppm/K Very Low Inductance

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor - FHR 4-3825H - Riedon, Inc.
Alhambra, CA, USA
Current Sense Resistor
FHR 4-3825H
Current Sense Resistor FHR 4-3825H
Resistances from 0.001Ohm to 100Ohms Power Rating to 50Watt Resistance Tolerances to ±0.1% TCR to ±10ppm/K Very Low Inductance

Resistances from 0.001Ohm to 100Ohms
Power Rating to 50Watt
Resistance Tolerances to ±0.1%
TCR to ±10ppm/K
Very Low Inductance

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number FHR 4-3825H
Product Name Current Sense Resistor
Configuration Single Resistor
Category / Application Current Sensing; Precision Resistor
Technology / Construction Metal Foil
Resistance Range 1.00E-3 to 100 ohms
Tolerance 0.1000 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details