Riedon, Inc. Resistors - Through Hole Resistors FHR4V-0R001F1

Description
Win Source Part Number: 1349363-FHR4V-0R001F 1 Category: Resistors - Through Hole Resistors Series: FHR Features: Current Sense Package: Tube Size / Dimension: 0.878" L x 0.177" W (22.30mm x 4.50mm) Height - Seated (Max): 0.687" (17.45mm) Standard Package: 25 Tolerance: ±1% Temperature Coefficient: ±25ppm/°C Power (Watts): 40W Composition: Metal Foil Number of Terminations: 4 Resistance: 1 mOhms Package / Case: 4-SIP Supplier Device Package: Radial Lead Temperature Range - Operating: -40°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: Riedon California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1349363-FHR4V-0R001F 1 Category: Resistors - Through Hole Resistors Series: FHR Features: Current Sense Package: Tube Size / Dimension: 0.878" L x 0.177" W (22.30mm x 4.50mm) Height - Seated (Max): 0.687" (17.45mm) Standard Package: 25 Tolerance: ±1% Temperature Coefficient: ±25ppm/°C Power (Watts): 40W Composition: Metal Foil Number of Terminations: 4 Resistance: 1 mOhms Package / Case: 4-SIP Supplier Device Package: Radial Lead Temperature Range - Operating: -40°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: Riedon California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1349363-FHR4V-0R001F1 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1349363-FHR4V-0R001F1
Resistors - Through Hole Resistors 1349363-FHR4V-0R001F1
Win Source Part Number: 1349363-FHR4V-0R001F 1 Category: Resistors - Through Hole Resistors Series: FHR Features: Current Sense Package: Tube Size / Dimension: 0.878" L x 0.177" W (22.30mm x 4.50mm) Height - Seated (Max): 0.687" (17.45mm) Standard Package: 25 Tolerance: ±1% Temperature Coefficient: ±25ppm/°C Power (Watts): 40W Composition: Metal Foil Number of Terminations: 4 Resistance: 1 mOhms Package / Case: 4-SIP Supplier Device Package: Radial Lead Temperature Range - Operating: -40°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: Riedon California Prop 65: Warning Information

Win Source Part Number: 1349363-FHR4V-0R001F1
Category: Resistors - Through Hole Resistors
Series: FHR
Features: Current Sense
Package: Tube
Size / Dimension: 0.878" L x 0.177" W (22.30mm x 4.50mm)
Height - Seated (Max): 0.687" (17.45mm)
Standard Package: 25
Tolerance: ±1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 40W
Composition: Metal Foil
Number of Terminations: 4
Resistance: 1 mOhms
Package / Case: 4-SIP
Supplier Device Package: Radial Lead
Temperature Range - Operating: -40°C ~ 130°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: Riedon
California Prop 65: Warning Information

Buy Now Datasheet
Through Hole Resistors - 696-FHR4V-0R001F1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-FHR4V-0R001F1-ND
Through Hole Resistors 696-FHR4V-0R001F1-ND
1 mOhms ±1% 40W Through Hole Resistor 4-SIP Current Sense Metal Foil

1 mOhms ±1% 40W Through Hole Resistor 4-SIP Current Sense Metal Foil

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1349363-FHR4V-0R001F1 696-FHR4V-0R001F1-ND
Product Name Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction Metal Foil Metal Foil
Resistance Range 1.00E-3 ohms 1.00E-3 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 40 watts 40 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers