Riedon, Inc. Chip Resistor - Surface Mount CSR2512C0R002F

Description
2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-1186-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-1186-2-ND
Chip Resistor - Surface Mount 696-1186-2-ND
2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CSR2512C0R002F
916147-CSR2512C0R002F
Chip Resistor - Surface Mount - CSR2512C0R002F 916147-CSR2512C0R002F
Manufacturer: Riedon Win Source Part Number: 916147-CSR2512C0R002 F Series: CSR Operating Temperature Range: -55°C ~ 170°C Features: 2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element Package: Reel - TR Package: 2512 (6432 Metric) Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Other Part Number: CSR2512C-0R002F1DKR- ND, 696-1186-1, 696-1186-2, CSR2512C-0R002F1CT-N D, CSR2512G-0R002F1CT, CSR2512C-0R002F1CT, CSR2512C-0R002F1TR-N D, CSR2512G-0R002F1TR, CSR2512C-0R002F1DKR, CSR2512G-0R002F1DKR, CSR2512G-0R002F1, CSR2512G-0R002F1DKR- ND, CSR2512C0R002F1, CSR2512G-0R002F1TR-N D, CSR2512C-0R002F1TR, 696-1186-6, CSR2512G-0R002F1CT-N D

Manufacturer: Riedon
Win Source Part Number: 916147-CSR2512C0R002F
Series: CSR
Operating Temperature Range: -55°C ~ 170°C
Features: 2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element
Package: Reel - TR
Package: 2512 (6432 Metric)
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Other Part Number: CSR2512C-0R002F1DKR-ND, 696-1186-1, 696-1186-2, CSR2512C-0R002F1CT-ND, CSR2512G-0R002F1CT, CSR2512C-0R002F1CT, CSR2512C-0R002F1TR-ND, CSR2512G-0R002F1TR, CSR2512C-0R002F1DKR, CSR2512G-0R002F1DKR, CSR2512G-0R002F1, CSR2512G-0R002F1DKR-ND, CSR2512C0R002F1, CSR2512G-0R002F1TR-ND, CSR2512C-0R002F1TR, 696-1186-6, CSR2512G-0R002F1CT-ND

Buy Now Datasheet
Chip Resistor - Surface Mount - CSR2512C0R002F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CSR2512C0R002F
Chip Resistor - Surface Mount CSR2512C0R002F
RES 0.002 OHM 1% 3W 2512

RES 0.002 OHM 1% 3W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 696-1186-2-ND 916147-CSR2512C0R002F CSR2512C0R002F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CSR2512C0R002F Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512
Resistance Range 0.0020 ohms 2.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details