Riedon, Inc. Heat Sink Resistor FPR 2-T227

Description
• Resistances from 0.001Ohm to 100Ohms • Power Rating to 80Watt • Resistance Tolerances to ±0.1% • TCR to ±15ppm/K • Load Stability to 0.1%
Description
• Resistances from 0.001Ohm to 100Ohms • Power Rating to 80Watt • Resistance Tolerances to ±0.1% • TCR to ±15ppm/K • Load Stability to 0.1%

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Resistor - FPR 2-T227 - Riedon, Inc.
Alhambra, CA, USA
Heat Sink Resistor
FPR 2-T227
Heat Sink Resistor FPR 2-T227
• Resistances from 0.001Ohm to 100Ohms • Power Rating to 80Watt • Resistance Tolerances to ±0.1% • TCR to ±15ppm/K • Load Stability to 0.1%

• Resistances from 0.001Ohm to 100Ohms
• Power Rating to 80Watt
• Resistance Tolerances to ±0.1%
• TCR to ±15ppm/K
• Load Stability to 0.1%

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number FPR 2-T227
Product Name Heat Sink Resistor
Configuration Single Resistor
Category / Application Current Sensing; Power Applications
Technology / Construction Metal Foil
Resistance Range 0.0100 to 100 ohms
Tolerance 0.1000 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTP4R7GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers