Resistances from 0.001Ohm to 100Ohms
Power Rating to 2Watt
Resistance Tolerances to ±0.1%
TCR to ±15ppm/K
Load Stability to 0.1%
| Riedon, Inc. | |
|---|---|
| Product Category | Resistors |
| Product Number | FPR 2-1623 |
| Product Name | Current Sense Resistor |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; Precision Resistor |
| Technology / Construction | Metal Foil |
| Resistance Range | 0.0100 to 100 ohms |
| Tolerance | 0.1000 to 5 +/- % |