Riedon, Inc. Heat Sink Resistor FPR 2-T218

Description
• Resistances from 0.002Ohm to 50Ohms • Power Rating to 30Watt • Resistance Tolerances to ±0.25% • TCR to ±15ppm/K • Load Stability to 0.1% • TO-218 (TO-247) Housing
Description
• Resistances from 0.002Ohm to 50Ohms • Power Rating to 30Watt • Resistance Tolerances to ±0.25% • TCR to ±15ppm/K • Load Stability to 0.1% • TO-218 (TO-247) Housing

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Resistor - FPR 2-T218 - Riedon, Inc.
Alhambra, CA, USA
Heat Sink Resistor
FPR 2-T218
Heat Sink Resistor FPR 2-T218
• Resistances from 0.002Ohm to 50Ohms • Power Rating to 30Watt • Resistance Tolerances to ±0.25% • TCR to ±15ppm/K • Load Stability to 0.1% • TO-218 (TO-247) Housing

• Resistances from 0.002Ohm to 50Ohms
• Power Rating to 30Watt
• Resistance Tolerances to ±0.25%
• TCR to ±15ppm/K
• Load Stability to 0.1%
• TO-218 (TO-247) Housing

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number FPR 2-T218
Product Name Heat Sink Resistor
Configuration Single Resistor
Category / Application Current Sensing; Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging ThroughHole
Resistance Range 0.0020 to 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details