Riedon, Inc. Current Sense Resistor FHR 4-4618

Description
Resistances from 0.001Ohm to 100Ohms Power Rating to 50Watt Resistance Tolerances to ±0.1% TCR to ±10ppm/K Very Low Inductance
Description
Resistances from 0.001Ohm to 100Ohms Power Rating to 50Watt Resistance Tolerances to ±0.1% TCR to ±10ppm/K Very Low Inductance

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor - FHR 4-4618 - Riedon, Inc.
Alhambra, CA, USA
Current Sense Resistor
FHR 4-4618
Current Sense Resistor FHR 4-4618
Resistances from 0.001Ohm to 100Ohms Power Rating to 50Watt Resistance Tolerances to ±0.1% TCR to ±10ppm/K Very Low Inductance

Resistances from 0.001Ohm to 100Ohms
Power Rating to 50Watt
Resistance Tolerances to ±0.1%
TCR to ±10ppm/K
Very Low Inductance

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number FHR 4-4618
Product Name Current Sense Resistor
Configuration Single Resistor
Category / Application Current Sensing; Precision Resistor
Technology / Construction Metal Foil
Resistance Range 1.00E-3 to 100 ohms
Tolerance 0.1000 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details