Riedon, Inc. Chip Resistor - Surface Mount CSR2512C0R0015F

Description
1.5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
1.5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-1184-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-1184-2-ND
Chip Resistor - Surface Mount 696-1184-2-ND
1.5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

1.5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CSR2512C0R0015F
806706-CSR2512C0R0015F
Chip Resistor - Surface Mount - CSR2512C0R0015F 806706-CSR2512C0R0015F
Manufacturer: Riedon Win Source Part Number: 806706-CSR2512C0R001 5F Packaging: Reel Features: Current Sense, Non-Inductive Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 3W Composition: Metal Element Number of Terminations: 2 Resistance: 1.5 mOhms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 170°C Dimension: 0.250" L x 0.118" W (6.35mm x 3.00mm) Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.026" (0.65mm) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Riedon
Win Source Part Number: 806706-CSR2512C0R0015F
Packaging: Reel
Features: Current Sense, Non-Inductive
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 2
Resistance: 1.5 mOhms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 170°C
Dimension: 0.250" L x 0.118" W (6.35mm x 3.00mm)
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.026" (0.65mm)
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Chip Resistor - Surface Mount - CSR2512C0R0015F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CSR2512C0R0015F
Chip Resistor - Surface Mount CSR2512C0R0015F
RES 0.0015 OHM 1% 3W 2512

RES 0.0015 OHM 1% 3W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 696-1184-2-ND 806706-CSR2512C0R0015F CSR2512C0R0015F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CSR2512C0R0015F Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512
Resistance Range 0.0015 ohms 0.0015 ohms 1.50E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567519 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details