Riedon, Inc. Resistors - Chip Resistor - Surface Mount CSRL1-0R003F1

Description
Win Source Part Number: 1337649-CSRL1-0R003F 1 Category: Resistors - Chip Resistor - Surface Mount Series: CSRL Features: Current Sense, Non-Inductive Package: Bulk Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 1 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 3 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 170°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Riedon
Request a Quote Datasheet
Description
Win Source Part Number: 1337649-CSRL1-0R003F 1 Category: Resistors - Chip Resistor - Surface Mount Series: CSRL Features: Current Sense, Non-Inductive Package: Bulk Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 1 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 3 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 170°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Riedon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1337649-CSRL1-0R003F1 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1337649-CSRL1-0R003F1
Resistors - Chip Resistor - Surface Mount 1337649-CSRL1-0R003F1
Win Source Part Number: 1337649-CSRL1-0R003F 1 Category: Resistors - Chip Resistor - Surface Mount Series: CSRL Features: Current Sense, Non-Inductive Package: Bulk Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 1 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 3 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 170°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Riedon

Win Source Part Number: 1337649-CSRL1-0R003F1
Category: Resistors - Chip Resistor - Surface Mount
Series: CSRL
Features: Current Sense, Non-Inductive
Package: Bulk
Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 1
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2
Resistance: 3 mOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 170°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Riedon

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-CSRL1-0R003F1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-CSRL1-0R003F1-ND
Chip Resistor - Surface Mount 696-CSRL1-0R003F1-ND
3 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Non-Inductive Metal Element

3 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Non-Inductive Metal Element

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1337649-CSRL1-0R003F1 696-CSRL1-0R003F1-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 0.0030 ohms 0.0030 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Operating Temperature -55 to 170 C (-67 to 338 F) -55 to 170 C (-67 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details