Riedon, Inc. Heat Sink Resistor FNR 2-T227

Description
• Resistances from 0.001Ohm to 100Ohms • Power Rating to 80Watt • Resistance Tolerances to ±0.1% • TCR to ±15ppm/K • Load Stability to 0.1%
Description
• Resistances from 0.001Ohm to 100Ohms • Power Rating to 80Watt • Resistance Tolerances to ±0.1% • TCR to ±15ppm/K • Load Stability to 0.1%

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Resistor - FNR 2-T227 - Riedon, Inc.
Alhambra, CA, USA
Heat Sink Resistor
FNR 2-T227
Heat Sink Resistor FNR 2-T227
• Resistances from 0.001Ohm to 100Ohms • Power Rating to 80Watt • Resistance Tolerances to ±0.1% • TCR to ±15ppm/K • Load Stability to 0.1%

• Resistances from 0.001Ohm to 100Ohms
• Power Rating to 80Watt
• Resistance Tolerances to ±0.1%
• TCR to ±15ppm/K
• Load Stability to 0.1%

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number FNR 2-T227
Product Name Heat Sink Resistor
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Metal Foil
Resistance Range 0.0100 to 100 ohms
Tolerance 0.1000 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.51 OHM 6W Resistor - 52-SR731ETTPR510F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 0.5100 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Sense Resistors - SMD RL73K 3A R51 5% 4K RL - RL73K3AR51JTE - ASAP Semiconductor LLC
Specs
Category / Application Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
View Details
2 suppliers