Riedon, Inc. Through Hole Resistors FPR2B-0R3F1

Description
300 mOhms ±1% 15W Through Hole Resistor TO-220-2 Current Sense, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
300 mOhms ±1% 15W Through Hole Resistor TO-220-2 Current Sense, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 696-FPR2B-0R3F1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-FPR2B-0R3F1-ND
Through Hole Resistors 696-FPR2B-0R3F1-ND
300 mOhms ±1% 15W Through Hole Resistor TO-220-2 Current Sense, Non-Inductive Metal Foil

300 mOhms ±1% 15W Through Hole Resistor TO-220-2 Current Sense, Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-FPR2B-0R3F1-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-220-2
Resistance Range 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details