Riedon, Inc. Surface Mount Resistor CLS 0805

Description
Resistances from 0.01 to 1Ohms Power Rating 0.06 to 1 Watt Resistance Tolerances to ± 1% TCR’s to ±150 ppm/K Alumina Substrate for High Power Dissipation Sizes: 0402 / 0603 / 0805 / 1206 / 2010 / 2512
Description
Resistances from 0.01 to 1Ohms Power Rating 0.06 to 1 Watt Resistance Tolerances to ± 1% TCR’s to ±150 ppm/K Alumina Substrate for High Power Dissipation Sizes: 0402 / 0603 / 0805 / 1206 / 2010 / 2512

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - CLS 0805 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
CLS 0805
Surface Mount Resistor CLS 0805
Resistances from 0.01 to 1Ohms Power Rating 0.06 to 1 Watt Resistance Tolerances to ± 1% TCR’s to ±150 ppm/K Alumina Substrate for High Power Dissipation Sizes: 0402 / 0603 / 0805 / 1206 / 2010 / 2512

Resistances from 0.01 to 1Ohms
Power Rating 0.06 to 1 Watt
Resistance Tolerances to ± 1%
TCR’s to ±150 ppm/K
Alumina Substrate for High Power Dissipation
Sizes: 0402 / 0603 / 0805 / 1206 / 2010 / 2512

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number CLS 0805
Product Name Surface Mount Resistor
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Resistance Range 0.0200 to 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers