Riedon, Inc. Current Sense Resistor FPR 2-2614

Description
Resistances from 0.001Ohm to 100Ohms Power Rating to 2Watt Resistance Tolerances to ±0.1% TCR to ±15ppm/K Load Stability to 0.1%
Description
Resistances from 0.001Ohm to 100Ohms Power Rating to 2Watt Resistance Tolerances to ±0.1% TCR to ±15ppm/K Load Stability to 0.1%

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor - FPR 2-2614 - Riedon, Inc.
Alhambra, CA, USA
Current Sense Resistor
FPR 2-2614
Current Sense Resistor FPR 2-2614
Resistances from 0.001Ohm to 100Ohms Power Rating to 2Watt Resistance Tolerances to ±0.1% TCR to ±15ppm/K Load Stability to 0.1%

Resistances from 0.001Ohm to 100Ohms
Power Rating to 2Watt
Resistance Tolerances to ±0.1%
TCR to ±15ppm/K
Load Stability to 0.1%

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number FPR 2-2614
Product Name Current Sense Resistor
Configuration Single Resistor
Category / Application Current Sensing; Precision Resistor
Technology / Construction Metal Foil
Resistance Range 0.0100 to 100 ohms
Tolerance 0.1000 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details