RECOM Power, Inc. DC to DC Converter R0.25S-1205/E-R

Description
The R0.25S and R0.25D converters are of the enclosed open frame type, i.e. they are not potted. The converters are typically used in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating range of -40°C ~ 100°C without derating and optional continuous short circuit protection.
Request a Quote Datasheet
Description
The R0.25S and R0.25D converters are of the enclosed open frame type, i.e. they are not potted. The converters are typically used in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating range of -40°C ~ 100°C without derating and optional continuous short circuit protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - R0.25S-1205/E-R - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
R0.25S-1205/E-R
DC to DC Converter R0.25S-1205/E-R
The R0.25S and R0.25D converters are of the enclosed open frame type, i.e. they are not potted. The converters are typically used in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating range of -40°C ~ 100°C without derating and optional continuous short circuit protection.

The R0.25S and R0.25D converters are of the enclosed open frame type, i.e. they are not potted. The converters are typically used in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating range of -40°C ~ 100°C without derating and optional continuous short circuit protection.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number R0.25S-1205/E-R
Product Name DC to DC Converter
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

5 V, 1.2 A PWM Step-Down DC/DC Converter - ACT8310 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.2 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
65V 100V HTSSOP Boost DC-DC Converter IC - 715-LM5121MHE/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
Output Voltage 100 volts
IQ 0.0040 amps
View Details
2 suppliers
Specs
Package Type Other; Bag
Operating Temperature -40 C (-40 F)
Configuration / Function Positive
View Details