Win Source Part Number: 1102441-UPA2721AGR-E
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 2,500
Alternative Parts (Cross-Reference): NTTFS4C05NTAG; FDMS7694; FDMC7672; SI4048DY-T1-GE3; IPB147N03LGATMA1; BSZ058N03LSGATMA1;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: RENRNSUPA2721AGR-E1-
Power Field-Effect Transistor, 19A, 30V, N-Channel MOSFET
N-CHANNEL POWER MOSFET Product overview: UPA2721AGR-E1-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UPA2721AGR-E1-AT
N-CHANNEL POWER MOSFET
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1102441-UPA2721AGR-E1-AT | UPA2721AGR-E1-AT | 278-UPA2721AGR-E1-AT | UPA2721AGR-E1-AT |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | N-Channel MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT3 | SOIC8 | Bulk |