The UCD7230 is a digital control compatible synchronous buck gate driver with dual current limit protection and a 48x gain differential current sense amplifier, designed for use with digital controllers such as the UCD91xx or UCD95xx in high-current multi-phase VRM/EVRD regulators. It operates from a 4.5-V to 15.5-V supply, supports switching frequencies up to 2 MHz, and features TrueDrive™ high-current output drivers with typical 10-ns rise and fall times into 2.2-nF loads. The device includes a 3.3-V, 10-mA internal regulator and is available in a PowerPAD™ HTSSOP-20 package. It meets RoHS standards and is qualified for operation from -40°C to +125°C.
Buffer/Inverter Based MOSFET Driver, 4A, PDSO20
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UCD7230PWPR |
| Package Type | TSSOP20 |