The UCC3776N is a quad FET driver in a 16-pin PDIP package, designed to drive capacitive loads such as power MOSFET gates at high speeds. Each output provides 1.5A source and 2.0A sink peak current. It operates from a 4.5V to 18V supply range and features CMOS-compatible logic inputs with thermal shutdown and undervoltage lockout. The outputs are active low during undervoltage lockout, and polarity can be selected via the POL pin. The device has a total supply current of 2mA when all inputs are low and a UVLO threshold of 4.5V with 0.5V hysteresis.
Buffer/Inverter Based MOSFET Driver, 2A, BICMOS, PDIP16
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UCC3776N |
| Package Type | PDIP16 |