The UPA2718GR-E1-AT is a P-channel power MOSFET in a Power SOP8 surface-mount package, designed for power management in notebook computers and Li-ion battery protection circuits. It has a drain-to-source voltage rating of -30 V, a continuous drain current rating of -13 A, and a maximum total power dissipation of 2 W when mounted on a ceramic substrate. The device features low on-state resistance with RDS(on) of 9.0 mΩ maximum at -10 V gate-source voltage and 14.5 mΩ maximum at -4.5 V, and a typical input capacitance of 2810 pF. It includes a built-in gate protection diode. The quality grade is Standard, intended for use in computers, communications equipment, and similar consumer or industrial applications.
Power Field-Effect Transistor, P-Channel MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | UPA2718GR-E1-AT |
| Polarity | P-Channel |