The UPA602CT is a dual N-channel MOSFET designed for general-purpose switching, directly drivable by a 4.5 V power source. It is packaged in an SC-74 (6pMM) case measuring 2.1 mm × 2.1 mm. Each MOSFET has a maximum drain-to-source voltage of 60 V, a continuous drain current of ±100 mA, and a total power dissipation of 300 mW. On-state resistance is 2.7 Ω max at VGS = 10 V and ID = 100 mA, and 3.2 Ω max at VGS = 4.5 V and ID = 50 mA. The device meets RoHS requirements with lead plating options including pure tin for the -AT variant. It operates within a channel temperature range of -55°C to 150°C and is classified as a standard-grade component not intended for life-safety applications.
Power MOSFETs for Automotive
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | UPA602CT-T1-AT |
| Package Type | MM-6 (SC-74) |