Power Field-Effect Transistor, 10A, 30V, N-Channel MOSFET
Win Source Part Number: 1102450-UPA2792GR(0)
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Current - Continuous Drain (Id) @ 25°C: 10A (Tj)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: RENRNSUPA2792GR(0)-E
Product Status: Not For New Designs
TRANSISTOR
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | RF Transistors | RF Transistors |
| Product Number | UPA2792GR(0)-E1-AZ | 1102450-UPA2792GR(0)-E1-AZ | UPA2792GR(0)-E1-AZ |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel |