The UPA2742GR-E1-AT is an N-channel power MOSFET designed for notebook computer power management, housed in a Power SOP8 surface-mount package measuring 6.0 mm x 4.4 mm with a lead pitch of 1.27 mm. It has a drain-to-source voltage rating of 35 V, a continuous drain current of ±17 A, and a maximum on-state resistance of 4.8 mΩ at VGS = 10 V and ID = 9 A. The device features a built-in gate protection diode, a total power dissipation of 1.1 W, and is RoHS compliant with pure tin lead plating. It is classified as a Standard quality grade product and operates within a junction temperature range of −55 °C to 150 °C.
Manufacturer: Renesas Electronics America
Win Source Part Number: 902095-UPA2742GR-E1-
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 902095-UPA2742GR-E1-AT |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2742GR-E1-AT |
| Package Type | SOT3 |